MSS SP 95
Swage(d) Nipples and Bull Plugs
| Organization: | MSS |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This Standard Practice covers dimensions, finish, tolerances, marking, and material for carbon steel and alloy steel Swaged(1) Nipples (male end reducing fittings), NPS 1/4 through NPS 12 and Bull Plugs (hollow or solid male closures) NPS 1/8 through NPS 12. These fittings are made with ends that are threaded, beveled, square cut, grooved, or any combination of these. Both concentric and eccentric Swaged Nipples are included.
Partial Compliance Fittings Fittings with special dimensions and fittings made from nonstandard materials may be designed and manufactured by agreement between the manufacturer and the purchaser, provided they are marked in accordance with the requirements for partial compliance fittings of Section 4.1e.
Document History