NECA NEIS 600

Standard for Installing and Maintaining Medium-Voltage Cable

active, Most Current
Buy Now
Organization: NECA
Publication Date: 1 January 2014
Status: active
Page Count: 46
scope:

Products and Applications Included

This standard describes installation procedures for shielded and non-shielded solid-dielectric medium-voltage cables rated from 2001 Volta to 35,000 Volts AC and installed in conduits or ducts, or direct-buried. This publication applies to single-and multi-conductor cables used for distributing power for commercial, institutional, and industrial loads in nonhazardous location both indoors and outdoors.

This Standard also cover periodic routine maintenance and troubleshooting procedures for medium-voltage cable, and special procedures used after adverse operating conditions such as a short circuit or ground-fault.

Products and Applications Excluded

This publication does not apply to the following:

1. Paper Insulated Lead Cable (PILC).

2. Fluid-or gas-filled cable.

3, overhead cable

4. Messenger supported cable.

5. Exposed cable.

6. cable installed in cable trays.

7. Cable installed in hazardous locations.

Regulatory and Other Requirements

All information in this publication is intended to conform to the National Electrical Code© (ANSI/NFPA Standard 70). Installers shall always follow the NEC©, applicable State and local codes, and manufacturtr's insiructions when installing electrical equipment and systems.

Only qualifIed persons as defined in the NEC famifiar with the construction and installation of electrical power distribution and control system and equipment shall perform the technical work described in this publication. Administrative functions and other tasks can be performed und the supervision of a qualified person. All work shall be performed in accordance with NFPA 70e,Standard for Electrical Safety in the Workplace.

General requirements for installing electrical products and systems are described in NECA 1-2010, Standard Practices for Good Workmanship in Electrical Construction (ANSI). Other National Electrical Installation Standards provide additional guidan for installing particular types of electrical produ and systems. A complete list of NEIS is provide Annex B.

Document History

January 1, 2020
Standard for Installing and Maintaining Medium-Voltage Cable
Products and Applications Included This standard describes installation procedures for shielded and non-shielded solid-dielectric medium-voltage cables rated from 2001 Volts to 35,000 Volts AC and...
NECA NEIS 600
January 1, 2014
Standard for Installing and Maintaining Medium-Voltage Cable
Products and Applications Included This standard describes installation procedures for shielded and non-shielded solid-dielectric medium-voltage cables rated from 2001 Volta to 35,000 Volts AC and...
January 1, 2003
Recommended Practice for Installing and Maintaining Medium-Voltage Cable
Products and Applications Included This recommended practice describes installation procedures for shielded and non-shielded soliddielectric medium-voltage cables rated from 600 Volts to 69,000...

References

Advertisement