CSA - CAN/CSA-ISO/IEC 8632-4-01

Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 4: Clear Text Encoding

inactive
Organization: CSA
Publication Date: 1 January 2001
Status: inactive
Page Count: 62
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 8632 specifies a clear text encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, a clear text encoding is specified. Allowed abbreviations are specified. The overall format of the metafile and the means by which comments may be interspersed in the metafile is specified.

This encoding of the CGM allows metafiles to be created and maintained in a form which is simple to type, easy to edit and convenient to read.

Document History

Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 4: Clear Text Encoding
This part of ISO/IEC 8632 specifies a clear text encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, a clear text encoding is specified. Allowed...
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 4: Clear Text Encoding
This part of ISO/IEC 8632 specifies a clear text encoding of the computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, A clear text encoding is specified. Allowed...
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 4: Clear Text Encoding
This part of ISO/IEC 8632 specifies a clear text encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, a clear text encoding is specified. Allowed...
January 1, 2001
Information technology — Computer graphics — Metafile for the storage and transfer of picture description information — Part 4: Clear text encoding
This part of ISO/IEC 8632 specifies a clear text encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, a clear text encoding is specified. Allowed...
CAN/CSA-ISO/IEC 8632-4-01
January 1, 2001
Information Technology - Computer Graphics - Metafile for the Storage and Transfer of Picture Description Information - Part 4: Clear Text Encoding
This part of ISO/IEC 8632 specifies a clear text encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1, a clear text encoding is specified. Allowed...

References

Advertisement