CSA - C22.2 NO. 137-M1981
Electric Luminaires for Use in Hazardous Locations
| Organization: | CSA |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This Standard applies to electric luminaires for indoor, outdoor and underground use in hazardous locations, intended for permanent installation on branch circuits of not more than 600 V between conductors and involving lamp voltages of not more than 7500 V in accordance with the Rules of the Canadian Electrical Code, Parts I and V.
This Standard includes requirements for luminaires of the pendent, recessed, or surface mounting types having incandescent, fluorescent and high-intensity discharge lamps.
The requirements for electric luminaires for use in hazardous locations are given in five clauses as follows:
Clause 3 - General Requirements for All Hazardous Location Electric Luminaires;
Clause 4 - Luminaires for Class I, Division 1, Groups A, B, C and D and Gaseous Mines;
Clause 5 - Lurninaires for Class I, Division 2, Groups A, B, C and D;
Clause 6 - Luminaires for Class II, Division 1, Groups E, F and G, and Class III;
Clause 7 - Luminaires for Class II, Division 2, Groups E, F and G, and Class III.
The classification for the above luminaires is given in Section 18 of the Canadian Electrical Code, Part I and the term "gaseous mines" is defined in the Canadian Electrical Code, Part V.
Document History