CSA - CAN/CSA-Z243.4-87

7-bit and 8-bit Coded Character Sets for Information Processing and Interchange

inactive
Organization: CSA
Publication Date: 1 January 1987
Status: inactive
Page Count: 58
scope:

This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8- bit codes based on the above sets, and rules for code extension. The character sets are intended for general usage in data processing, programming, and information interchange. These character sets include letters, figures, punctuation marks, and other symbols and controls, with their coded representation.

The requirements for graphic characters and control functions in various applications and the limitations imposed by computer and ancillary equipment characteristics have been taken into account in determining these character sets. Specific considerations included the following:

(a) the need for a set of graphic characters sufficient to support information interchange using both the English and the French languages;

(b) the need for an adequate number of device controls and format effectors;

(c) the need to provide for compatible interchange with existing systems in North America and internationally;

(d) physical limitations of media and facilities;

(e) data manipulation and interactive computing requirements;

(f) programming requirements;

(g) keyboard conventions and limitations.

Document History

July 1, 1987
7-Bit and 8-Bit Coded Character Sets for Information Processing and Interchange
This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8- bit codes based on the above sets, and rules for code extension. The character sets are intended for general...
July 1, 1987
7-Bit and 8-Bit Coded Character Sets for Information Processing and Interchange
This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8- bit codes based on the above sets, and rules for code extension. The character sets are intended for general...
July 1, 1987
7-Bit and 8-Bit Coded Character Sets for Information Processing and Interchange
This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8-bit codes based on the above sets, and rules for code extension. The character sets are intended for general...
January 1, 1987
7-bit and 8-bit Coded Character Sets for Information Processing and Interchange
This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8-bit codes based on the above sets, and rules for code extension. The character sets are intended for general...
CAN/CSA-Z243.4-87
January 1, 1987
7-bit and 8-bit Coded Character Sets for Information Processing and Interchange
This Standard consists of primary and supplementary graphic and control sets, 7-bit and 8- bit codes based on the above sets, and rules for code extension. The character sets are intended for general...

References

Advertisement