CSA ISO/IEC 11587

Information Technology - Open Systems Interconnection - Application Context for Systems Management with Transaction Processing

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2001
Status: active
Page Count: 20
ICS Code (Application layer): 35.100.70
scope:

The application context, defined in this RecommendationI International Standard,i s available for an associationi n the systemsm anagemenet nvironment.

The application context provides a basic SystemsM anagementc ontext with TP and may be part of a family of contextsa s additional requirementsa re defined for systems

management.

The application context, defined in this RecommendationI InternationalS tandard,s atisfiest he following requirements:

- support for grouping CMIS requests so that consistency constraints can be satisfied by coordinated changes that, if done individually, would not satisfy the constraints, without requiring provisions for rollback or recovery; and

- support for atomic synchronization of a set of CMIS requests with provisions for commitment, roll and recovery so that either all the CMIS requests are satisfactorily performed or none are performed.

Document History

February 1, 2001
Information Technology - Open Systems Interconnection - Application Context for Systems Management with Transaction Processing
The application context, defined in this RecommendationI International Standard,i s available for an associationi n the systemsm anagemenet nvironment.T he application context provides a basic...
February 1, 2001
Information Technology - Open Systems Interconnection - Application Context for Systems Management with Transaction Processing
The application context, defined in this Recommendation I International Standard, is available for an association in the systems management environment. The application context provides a basic...
CSA ISO/IEC 11587
January 1, 2001
Information Technology - Open Systems Interconnection - Application Context for Systems Management with Transaction Processing
The application context, defined in this RecommendationI International Standard,i s available for an associationi n the systemsm anagemenet nvironment. The application context provides a basic...

References

Advertisement