DSF/PREN 61935-2-25

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area with M12 4 poles connectors Blank detail specification

pending, Most Current
Organization: DS
Status: pending
Page Count: 12
scope:

This blank detail specification describes Work area cord with M12 4 poles connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above cabling specifications, albeit these cords have only two pairs, their transmission performances, when applicable, are at least Category 5 compliant for which the requirements are given in ISO /IEC 11801 clause 13.

Document History

DSF/PREN 61935-2-25
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-25: Work area with M12 4 poles connectors Blank detail specification
This blank detail specification describes Work area cord with M12 4 poles connectors, as used in the ISO/IEC 24702 and IEC 61918. According to the above cabling specifications, albeit these cords...
Advertisement