DSF/FPREN ISO 14373

Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels (ISO/FDIS 14373:2014)

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Welding processes): 25.160.10
scope:

This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of metal, where the maximum single sheet thickness of components to be welded is within the range 0,4 mm to 3 mm, for the following materials: - uncoated steels; - hot-dip zinc or iron-zinc alloy (galvannealed) coated steel; - electrolytic zinc, zinc-iron, or zinc-nickel coated steel; - aluminium coated steel; - zinc-aluminium coated steel.

Document History

April 7, 2015
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of...
July 5, 2007
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of...
Resistance welding – Procedure for spot welding of uncoated and coated low carbon steels (ISO/DIS 14373:2023)
This document specifies requirements for resistance spot welding in the fabrication of assemblies ofuncoated, and metallic coated or weldable non-metallic coated low carbon steel, comprising two...
DSF/FPREN ISO 14373
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels (ISO/FDIS 14373:2014)
This International Standard specifies requirements for resistance spot welding in the fabrication of assemblies of uncoated and metallic coated low carbon steel, comprising two or three sheets of...
Resistance welding - Procedure for spot welding of uncoated and coated low carbon steels (ISO/DIS 14373:2013)
A description is not available for this item.
Advertisement