AFNOR - NF EN 50407-3
Multi-pair cables used in high bit rate digital access telecommunication networks - Part 3 : indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 27 September 2014 |
| Status: | active |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
Document History
NF EN 50407-3
September 27, 2014
Multi-pair cables used in high bit rate digital access telecommunication networks - Part 3 : indoor multi-pair/quad riser cables up to 100 MHz for maximum length of connection 100 m supporting universal services, xDSL and applications up to 100 Mbit/s over IP
A description is not available for this item.