CEN - EN ISO 16960
Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Natural gas): | 75.060 |
scope:
This International Standard specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with sulfur contents above 200 mg/m3 can be analysed after dilution with a suitable sulfur-free solvent.
Document History
EN ISO 16960
October 1, 2014
Natural gas - Determination of sulfur compounds - Determination of total sulfur by oxidative microcoulometry method
This International Standard specifies a method for the determination of total sulfur in the range from 1 mg/m3 to 200 mg/m3 in pipeline natural gas by oxidative microcoulometry. Natural gas with...