CEN - EN 15376
Automotive fuels - Ethanol as a blending component for petrol - Requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Liquid fuels): | 75.160.20 |
| ICS Code (Alcohols. Ethers): | 71.080.60 |
scope:
This European Standard specifies requirements and test methods for marketed and delivered ethanol to be used as an extender for automotive fuel for petrol engine vehicles in accordance with the requirements of EN 228 [5]. It is applicable to ethanol used for blending at all levels up to and including 85 % (V/V).
NOTE For the purposes of this document, the term "% (m/m)" and "% (V/V)" are used to represent the mass fraction, μ, and the volume fraction, φ, respectively.
Document History