IEC CISPR 16-2-4
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-4: Methods of measurement of disturbances and immunity Immunity measurements
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 November 2003 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz.
Document History
IEC CISPR 16-2-4
November 1, 2003
Specification for radio disturbance and immunity measuring apparatus and methods Part 2-4: Methods of measurement of disturbances and immunity Immunity measurements
This part of CISPR 16 is designated a basic standard, which specifies the methods of measurement of immunity to EMC phenomena in the frequency range 9 kHz to 18 GHz.