CEN - EN 14432
Tanks for the transport of dangerous goods - Tank equipment for the transport of liquid chemicals and liquefied gases - Product discharge and air inlet valves
| Organization: | CEN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Protection against dangerous goods): | 13.300 |
| ICS Code (Vessels and containers mounted on vehicles): | 23.020.20 |
scope:
This European Standard specifies the requirements for product discharge and air inlet valves for use on transportable tanks with a minimum working pressure greater than 50 kPa for the transport of dangerous goods by road and rail.
NOTE 1 The term 'valve' includes ball valves as well as butterfly valves and similar closure devices.
It is applicable to metallic equipment for use on tanks with gravity and/or pressure filling and discharge for liquid chemicals and liquefied gases. It includes carbon dioxide while excluding refrigerated liquefied gases.
NOTE 2 The standard is also applicable to liquefied gases including LPG, however, for a dedicated LPG standard see EN 13175 [3].
Document History