JSA - JIS Z 3221

Stainless steel covered electrodes

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2013
Status: active
Page Count: 31
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies stainless steel covered electrodes (hereafter referred to as "electrodes") which generate the deposited metal of chromium not less than 11 % (mass fraction) and nickel not more than 37 % (mass fraction).

Electrodes having low-temperature toughness at -196°C shall be in accordance with JIS Z 3227.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 3581: 2003 Welding consumables-Covered electrodes for manual metal arc welding of stainless and heat-resisting steels-Classification (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.

Document History

July 20, 2021
Stainless steel covered electrodes
This Standard specifies requirements for stainless steel covered electrodes (hereafter referred to as electrodes) which generate the deposited metal of chromium not less than 11.0 % (mass fraction)...
JIS Z 3221
March 21, 2013
Stainless steel covered electrodes
This Standard specifies stainless steel covered electrodes (hereafter referred to as "electrodes") which generate the deposited metal of chromium not less than 11 % (mass fraction) and nickel not...
September 1, 2009
Stainless steel covered electrodes
A description is not available for this item.
March 20, 2008
Stainless Steel Covered Electrodes
A description is not available for this item.
January 20, 2003
Stainless Steel Covered Electrodes
A description is not available for this item.
January 1, 2000
Stainless Steel Covered Electrodes
A description is not available for this item.
January 1, 1989
Stainless Steel Covered Electrodes
A description is not available for this item.

References

Advertisement