BSI - BS EN 4720

Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted and electroslag remelted (ESR) — Hardened and tempered — Bar — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2014
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10

Document History

BS EN 4720
October 31, 2014
Aerospace series — Steel X4CrNiMo16-5-1 (1.4418) — Air melted and electroslag remelted (ESR) — Hardened and tempered — Bar — De ≤ 200 mm — 1 150 MPa ≤ Rm ≤ 1 300 MPa
A description is not available for this item.

References

Advertisement