SNV - SN EN ISO 6509-1
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Corrosion of metals): | 77.060 |
scope:
This part of ISO 6509 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for the copper alloys with a mass fraction of zinc more than 15%.
This part of ISO 6509 describes only the test methodology and does not set out criteria for acceptability of materials for a specific application. Acceptance criteria are described in ISO 6509-2.
NOTE The method may be used outside its scope for control or research purposes.
Document History