SNV - SN EN ISO 12945-3
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
This part of ISO 12945 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to most of woven and knitt3ed fabrics, including napped fabrics (fleeces, inlay fabrics).
This method is not applicable to fabrics which cannot tumble freely.
Document History
March 1, 2021
Textiles - Determination of fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
This document specifies a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable to most...
SN EN ISO 12945-3
October 1, 2014
Textiles - Determination of the fabric propensity to surface pilling, fuzzing or matting - Part 3: Random tumble pilling method
This part of ISO 12945 describes a method for the determination of the resistance to pilling, fuzzing, and matting of textile fabrics using the random tumble pilling tester. This method is applicable...