SNV - SN EN ISO 4064-1

Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements

inactive
Organization: SNV
Publication Date: 1 October 2014
Status: inactive
Page Count: 48
ICS Code (Water supply systems): 91.140.60
scope:

This part of ISO 4064 IOIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These water meters incorporate devices which indicate the integrated volume.

In addition to water meters based on mechanical principles, this part of ISO 4064 IOIML R 49 applies to devices based on electrical or electronic principles, and mechanical principles incorporating electronic devices, used to measure the volume of cold potable water and hot water.

This part of ISO 4064101ML R 49 also applies to electronic ancillary devices. Ancillary devices are optional. However, it is possible for national or regional regulations to render some ancillary devices mandatory in relation to the utilization of water meters.

NOTE Any national regulations apply in the country of use.

Document History

December 1, 2022
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements; Amendment A11
A description is not available for this item.
September 1, 2017
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
A description is not available for this item.
SN EN ISO 4064-1
October 1, 2014
Water meters for cold potable water and hot water - Part 1: Metrological and technical requirements
This part of ISO 4064 IOIML R 49 specifies the metrological and technical requirements for water meters for cold potable water and hot water flowing through a fully charged, closed conduit. These...

References

Advertisement