SNV - SN EN ISO 3233-2

Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle

inactive
Organization: SNV
Publication Date: 1 October 2014
Status: inactive
Page Count: 14
ICS Code (Paints and varnishes): 87.040

Document History

June 1, 2020
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
SN EN ISO 3233-2
October 1, 2014
Paints and varnishes - Determination of the percentage volume of non-volatile matter - Part 2: Method using the determination of non-volatile-matter content in accordance with ISO 3251 and determination of dry film density on coated test panels by the Archimedes principle
A description is not available for this item.
Advertisement