SNV - SN EN ISO 6808

Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification

active, Most Current
Organization: SNV
Publication Date: 1 October 2014
Status: active
Page Count: 26
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil, diesel fuel, and lubricating oils in the temperature range -10 °C to +45 °C.

NOTE The hoses can be stored in a static condition at -30 °C to +65 °C without damage by climatic conditions.

Document History

SN EN ISO 6808
October 1, 2014
Plastics hoses and hose assemblies for suction and low-pressure discharge of petroleum liquids - Specification
This International Standard specifies the requirements for two types of polymer-reinforced thermoplastics hose and hose assembly for suction and discharge applications with kerosene, heating oil,...

References

Advertisement