SNV - SN EN ISO 8030
Rubber and plastics hoses - Method of test for flammability
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
This International Standard specifies a method for assessing the flammability of hoses, except f for hoses inteded for use with petroleum fuels for combustion engines. The method is restricted to hoses of sizes up to and including nominal bore of 50 mm.
NOTE 1 The user is referred to the applicable hose standard for flame/afterglow requirements.
NOTE 2 The method of test for flammability of hoses for use with petroleum fuels is given in ISO 13774
Document History