SNV - SN EN ISO 10297
Gas cylinders - Cylinder valves - Specification and type testing
| Organization: | SNV |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies design, type testing and marking requirements for:
a) cylinder valves intended to be fitted to refillable transportable gas cylinders;
b) main valves (excluding ball valves) for cylinder bundles;
c) cylinder valves or main valves with integrated pressure regulator (VIPR);
which convey compressed, liquefied or dissolved gases.
NOTE 1 Where there is no risk of ambiguity, cylinder valves, main valves and VIPR are addressed with the collective term "valves" within this International Standard.
This International Standard covers the function of a valve as a closure.
This International Standard does not apply to
- valves for cryogenic equipment, portable fire extinguishers and liquefied petroleum gas (LPG), and
- quick-release valves (e.g. for fire-extinguishing, explosion protection and rescue applications), nonreturn valves or ball valves.
NOTE 2 Requirements for valves for cryogenic vessels are
specified in ISO 21011 and at a regional level e.g. in EN 1626.
Requirements for LPG valves are specified in ISO 14245 or ISO
15995. Requirements for quick-release valves are specified e.g. in
ISO 17871. Requirements for valves for portable fire extinguishers
at a regional level are specified e.g. in EN 3 series. Requirements
for non-return valves and ball valves might be specified in
international/region
NOTE 3 Requirements for manufacturing tests and examinations of valves covered by this International Standard are given in ISO 14246.
NOTE 4 Additional requirements for VIPR are specified in ISO
22435 for industrial applications or ISO 10524-3 for medical
applications. Additional requirements for residual pressure valves
with or without a non-return function are specified in ISO 15996.
Additional requirements for pressure-relief devices might be
specified in international/region
NOTE 5 Additional specific requirements for valves for breathing apparatus at a regional level are specified e.g. in EN 144 series. Additional specific requirements for quick-release valves for fixed fire-fighting systems are specified in ISO 16003 and at a regional level e.g. in EN 12094-4.
Document History