SNV - SN EN ISO 8029

Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification

active, Most Current
Organization: SNV
Publication Date: 1 October 2014
Status: active
Page Count: 28
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of −10 °C to 55 °C. Such hoses are classified into four types, as follows:

- low pressure, designed for a maximum working pressure of up to 0,4 MPa (4,0 bar) at 23 °C and up to 0,2 MPa (2,0 bar) at 55 °C;

- medium pressure, for a maximum working pressure of up to 0,7 MPa (7,0 bar) at 23 °C and up to 0,36 MPa (3,6 bar) at 55 °C;

- high pressure, for a maximum working pressure of up to 1,0 MPa (10,0 bar) at 23 °C and up to 0,51 MPa (5,1 bar) at 55 °C;

- extra-high pressure, for a maximum working pressure of up to 1,55 MPa (15,5 bar) at 23 °C and up to 0,79 MPa (7,9 bar) at 55 °C.

This International Standard does not apply to products used for fire-fighting or the conveyance of drinking water.

Document History

SN EN ISO 8029
October 1, 2014
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of −10 °C...
December 1, 2010
Plastics hose - General-purpose collapsible water hose, textile-reinforced - Specification
This International Standard specifies the requirements for four types of textile-reinforced thermoplastics collapsible water hoses for general applications for use in the temperature range of −10 °C...

References

Advertisement