SNV - SN EN 328

Heat exchangers - Forced convection unit air coolers for refrigeration - Test procedures for establishing the performance

active, Most Current
Organization: SNV
Publication Date: 1 October 2014
Status: active
Page Count: 48
ICS Code (Boilers and heat exchangers): 27.060.30
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This European Standard is applicable to non-ducted unit air coolers for refrigeration operating:

a) with direct dry expansion of a refrigerant;

b) with liquid overfeed by pump circulation of a refrigerant;

c) with a liquid.

This standard specifies uniform methods of performance assessment to test and ascertain the following:

- product identification;

- standard capacity;

- standard liquid pressure drop;

- standard refrigerant pressure drop (for operation with liquid overfeed by pump circulation only);

- nominal air flow rate;

- nominal fan power. It does not cover evaluation of conformity.

It is not applicable to air coolers for duct mounting or with natural air convection. This standard does not cover technical safety aspects.

Document History

SN EN 328
October 1, 2014
Heat exchangers - Forced convection unit air coolers for refrigeration - Test procedures for establishing the performance
This European Standard is applicable to non-ducted unit air coolers for refrigeration operating: a) with direct dry expansion of a refrigerant; b) with liquid overfeed by pump circulation of a...

References

Advertisement