CEI EN 50382-2
Railway applications - Railway rolling stock high temperature power cables having special fire performance Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
The temperature limit for maximum operating of 120 °C for tinned conductors may be increased to 150 °C by agreement between the purchaser and the manufacturer.
Document History
CEI EN 50382-2
August 1, 2014
Railway applications - Railway rolling stock high temperature power cables having special fire performance Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
The temperature limit for maximum operating of 120 °C for tinned conductors may be increased to 150 °C by agreement between the purchaser and the manufacturer.
January 1, 2009
Railway applications - Railway rolling stock high temperature power cables having special fire performance Part 2: Single core silicone rubber insulated cables for 120 °C or 150 °C
La presente Norma specifica le prescrizioni, la costruzione e le dimensioni dei cavi unipolari dei seguenti tipi e tensioni nominali:
- 1,8/3 kV non schermati, senza guaina con o senza treccia...