CEI EN 50601
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class D applications - Detail specification
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This detail specification describes patch cords and
application-specific
This detail specification describes cords of which the transmission characteristics are up to 100 MHz for digital communication. The test configuration is detailed in EN 61935-2.
Document History
CEI EN 50601
September 1, 2014
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class D applications - Detail specification
This detail specification describes patch cords and application-specific cords enabling the construction of Class D channels as defined in the EN 50173 series of standards.
This detail specification...