CEI EN 60839-11-1

Alarm and electronic security systems Part 11-1: Standard for electronic access control systems - System and components requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2014
Status: active
Page Count: 66
ICS Code (Alarm and warning systems): 13.320
scope:

This part of IEC 60839 specifies the minimum functionality, performance requirements and test methods for electronic access control systems and components used for physical access (entry and exit) in and around buildings and protected areas. It does not include requirements for access point actuators and sensors.

This standard is not intended to cover requirements for off premise transmission associated with intrusion or hold up alarm signals.

This standard applies to electronic access control systems and components intended to be used in security applications for the granting of access and includes requirements for logging, identification and control of information.

The standard comprises the following:

- A conceptual model and system architecture.

- Criteria covering:

  • classification based on performance functionalities and capabilities;
  • access point interface requirements;
  • indication and annunciation requirements (display, alert, logging);
  • duress signalling and overriding; recognition requirements;
  • system self-protection requirements;
  • communication between the component parts of the electronic access control system and with other systems.

- Requirements for environmental conditions (indoor/outdoor use) and electromagnetic compatibility.

- Test methods.

Document History

November 1, 2015
Alarm and electronic security systems Part 11-1: Standard for electronic access control systems - System and components requirements
A description is not available for this item.
CEI EN 60839-11-1
August 1, 2014
Alarm and electronic security systems Part 11-1: Standard for electronic access control systems - System and components requirements
This part of IEC 60839 specifies the minimum functionality, performance requirements and test methods for electronic access control systems and components used for physical access (entry and exit) in...

References

Advertisement