CEI - UNI EN/ISO 4064-2

Water meters for cold potable water and hot water Part 2: Test methods

inactive
Organization: CEI
Publication Date: 1 August 2014
Status: inactive
Page Count: 114
ICS Code (Water supply systems): 91.140.60
scope:

This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing og water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R 49-1:2013. OIML Certificates of Conformity can be issued for water meters under the scope of the OIML Certificate System, provided that this part of ISO 4064|OIML R49, ISO 4064-1:2014|OIML R 49-1:2013 and ISO 4064-3:2014|OIML R 49-3:2013 are used in accordance with the rules of the System.

Document History

May 1, 2015
Water meters for cold potable water and hot water Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing og water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
March 1, 2015
Water meters for cold potable water and hot water Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing og water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...
UNI EN/ISO 4064-2
August 1, 2014
Water meters for cold potable water and hot water Part 2: Test methods
This part of ISO 4064|OIML R 49 is applicable to the type evaluation and initial verification testing og water meters for cold potable water and hot water as defined in ISO 4064-1:2014|OIML R...

References

Advertisement