CEI EN 50599

Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Screened straight patch cords and straight work area cords for class D applications - Detail specification

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2014
Status: active
Page Count: 10
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This detail specification describes screened patch cords and application-specific cords enabling the construction of Class D channels as defined in the EN 50173 series of standards.

This detail specification describes cords of which the transmission characteristics are up to 100 MHz for digital communication. The test configuration is detailed in EN 61935-2.

Document History

CEI EN 50599
September 1, 2014
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Screened straight patch cords and straight work area cords for class D applications - Detail specification
This detail specification describes screened patch cords and application-specific cords enabling the construction of Class D channels as defined in the EN 50173 series of standards. This detail...

References

Advertisement