CEI EN 50083-8
Cable networks for television signals, sound signals and interactive services Part 8: Electromagnetic compatibility for networks
| Organization: | CEI |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Cabled distribution systems): | 33.060.40 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
General
Standards of the EN 50083 and EN 60728 series deal with cable
networks including equipment and associated methods of measurement
for headend reception, processing and distribution of television
and sound signals and for processing, interfacing and transmitting
all kinds of data signals for interactive services using all
applicable transmission media. These signals are typically
transmitted in networks by frequency-multiplexi
This includes for instance
- regional and local broadband cable networks
- extended satellite and terrestrial television distribution systems,
- individual satellite and terrestrial television receiving systems,
and all kinds of equipment, systems and installations used in such cable networks, distribution and receiving systems.
The extent of this standardization work is from the antennas and/or special signal source inputs to the headend or other interface points to the network up to the terminal input of the customer premises equipment.
The standardization work will consider coexistence with users of the RF spectrum in wired and wireless transmission systems.
The standardization of any user terminals (i.e. tuners, receivers, decoders, multimedia terminals etc.) as well as of any coaxial, balanced and optical cables and accessories thereof is excluded.
Specific scope of EN 50083-8
This European Standard applies to the radiation characteristics and immunity to electromagnetic disturbance of cable networks for television signals, sound signals and interactive services and covers the frequency range 0,15 MHz to 3,5 GHz. It should be noted that measurements below 30 MHz are not generally considered useful in the context of cable networks and are difficult to perform in practice.
Application of the harmonized standard EN 50529-2 provides presumption of conformance to the EMC Directive. Therefore, to fulfil the requirements of EN 50529-2, it is necessary to use cable network equipment that satisfies the requirements of EN 50083-2 regarding limits of radiation and of immunity to external fields.
This European Standard specifies methods of measurement and EMC performance requirements under operating conditions (in situ) to ensure the ongoing EMC integrity of cable networks.
Cable networks beyond the system outlets (e.g. the receiver lead, in simplest terms) which begin at the system outlet and end at the input to the subscriber's terminal equipment are not covered by the standard EN 50083-8. Requirements for the electromagnetic compatibility of receiver leads are laid down in EN 60966-2-4, EN 60966-2-5 and EN 60966-2-6.
Cable networks and a wide range of radio services have to coexist. These include for example the emergency services, safety of life, broadcasting, aeronautical, radio navigation services and also land mobile, amateur and cellular radio services. Frequency ranges of typical safety of life services are listed in Annex B. Additional protection for certain services may be required by national regulations.
Document History