CEI EN 50602
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class E applications - Detail specification
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This detail specification describes straight unscreened patch cords and patch cords and applicationspecific cords enabling the construction of Class E channels as defined in the EN 50173 series of standards.
This detail specification describes cords of which the transmission characteristics are up to 250 MHz for digital communication. The test configuration is detailed in EN 61935-2.
Document History
CEI EN 50602
September 1, 2014
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173-4 - Unscreened straight patch cords and straight work area cords for class E applications - Detail specification
This detail specification describes straight unscreened patch cords and patch cords and applicationspecific cords enabling the construction of Class E channels as defined in the EN 50173 series of...