DS/EN ISO 6506-1

Metallic materials – Brinell hardness test – Part 1: Test method

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 October 2014
Status: active
Page Count: 28
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6506 specifies the method for the Brinell hardness test for metallic materials. It is applicable to both fixed location and portable hardness testing machines. For some specific materials and/or products, particular International Standards exist (e.g. ISO 4498-1) and make reference to this International Standard.

Document History

DS/EN ISO 6506-1
October 7, 2014
Metallic materials – Brinell hardness test – Part 1: Test method
This part of ISO 6506 specifies the method for the Brinell hardness test for metallic materials. It is applicable to both fixed location and portable hardness testing machines. For some specific...
January 19, 2006
Metallic materials - Brinell hardness test - Part 1: Test method
This part of ISO 6506 specifies the method for the Brinell hardness test for metallic materials and is applicable up to the limit of 650 HBW: For specific materials and/or products, particular...
August 30, 2000
Metallic materials - Brinell hardness test - Part 1: Test method (ISO 6506-1:1999)
This part of EN ISO 6506 specifies the method for the Brinell hardness test for metallic materials and is applicable up to the limit of 650 HBW. For specific materials and/or products, particular...
Metallic materials – Brinell hardness test – Part 1: Test method (ISO/DIS 6506-1:2023)
ISO 6506-1:2014 specifies the method for the Brinell hardness test for metallic materials. It is applicable to both fixed location and portable hardness testing machines. For some specific materials...
Metallic materials - Brinell hardness test - Part 1: Test method (ISO/FDIS 6506-1:2014)
This part of ISO 6506 specifies the method for the Brinell hardness test for metallic materials. It is applicable to both fixed location and portable hardness testing machines. For some specific...
Metallic materials - Brinell hardness test - Part 1: Test method (ISO/DIS 6506-1:2013)
A description is not available for this item.

References

Advertisement