DS/EN 61300-2-43

Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-43: Tests – Screen testing of return loss of single-mode PC optical fibre connectors

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 October 2014
Status: active
Page Count: 19
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 aims at screening single mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum return loss when the connectors, which have been screen tested by this method, are randomly mated with each other in the field.

Document History

DS/EN 61300-2-43
October 9, 2014
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 2-43: Tests – Screen testing of return loss of single-mode PC optical fibre connectors
This part of IEC 61300 aims at screening single mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...
February 18, 2000
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
This part of IEC 61300 applies where optical fibre connectors are in practical use and it is necessary to ensure a designed minimum loss of the connector at a mating point. It aims at screening...
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures -- Part 2-43: Tests - Screen testing of return loss of single mode PC optical fibre connectors
This part of IEC 61300 aims at screening single mode physical contact (PC) optical fibre connectors of an optical fibre cord or an optical fibre pigtail in terms of return loss, thus ensuring minimum...

References

Advertisement