CENELEC - EN 60904-8

Photovoltaic devices - Part 8: Measurement of spectral responsivity of a photovoltaic (PV) device

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2014
Status: active
Page Count: 26
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. It is only applicable to singlejunction devices. The spectral responsivity of a photovoltaic device is used in cell development and cell analysis, as it provides a measure of recombination and other processes occurring inside the semiconductor or cell material system.

The spectral responsivity of a photovoltaic device is used for the correction of the spectral mismatch if a PV device is calibrated in a setup where the measurement spectrum is different from the reference spectral irradiance data given in IEC 60904-3 and a reference device with a different spectral responsivity to the device under test is used. This procedure is given in IEC 60904-7.

Document History

EN 60904-8
August 1, 2014
Photovoltaic devices - Part 8: Measurement of spectral responsivity of a photovoltaic (PV) device
This International Standard specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. It is only applicable to singlejunction...
April 1, 1998
Photovoltaic Devices Part 8: Measurement of Spectral Response of a Photovoltaic (PV) Device
A description is not available for this item.

References

Advertisement