FORD - WRS-M4D822-B2
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND, 25% PCR AND/OR PIR RECYCLED RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 21 October 2014 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by these specifications are heat stabilized with approximately 15% glass fiber and 25% mineral, reinforced polyamide 6 molding compounds.
Document History
April 20, 2016
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND, 25% PCR AND/OR PIR RECYCLED RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are heat stabilized with approximately 15% glass fiber and 25% mineral, reinforced polyamide 6 molding compounds.
WRS-M4D822-B2
October 21, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND, 25% PCR AND/OR PIR RECYCLED RESIN CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are heat stabilized with approximately 15% glass fiber and 25% mineral, reinforced polyamide 6 molding compounds.