FORD ESB-M4G267-A3

SEALER - ELASTOMERIC TAPE FORM - WELDABLE HEAT EXPANDING (HIGH EXPANSION) - PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 1 January 2014
Status: active
Page Count: 6
scope:

The material defined by this specification is an extruded tape form pressure sensitive heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate application of the sealer to the sheet metal.

Document History

FORD ESB-M4G267-A3
January 1, 2014
SEALER - ELASTOMERIC TAPE FORM - WELDABLE HEAT EXPANDING (HIGH EXPANSION) - PRESSURE SENSITIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an extruded tape form pressure sensitive heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to facilitate...
June 7, 1990
SEALER, ELASTOMERIC, TAPE FORM, WELDABLE, HEAT EXPANDING, PRESSURE SENSITIVE
1. SCOPE The material defined by this specification is an extruded tape form pressure sensitive heat expanding EPDM base sealer. It incorporates an ethylene vinyl acetate film on one side to...

References

Advertisement