FORD WSS-M18P11-B
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 October 2014 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive coating (PSA) or a release liner.
Document History
June 20, 2022
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive...
March 29, 2016
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive...
November 2, 2015
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive...
FORD WSS-M18P11-B
October 15, 2014
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive...
August 30, 2007
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive adhesive...
January 27, 2003
SEALER, HIGH HEAT EXPANSION PERFORMANCE REQUIREMENT, HEAT CURING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
This material defines the performance requirements for a die cut or extruded sealer that expands upon exposure to heat. This material can be supplied with or without a pressure sensitive...