FORD ESE-M4G195-A

SEALANT, SILICONE RUBBER - HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 1 January 2014
Status: active
Page Count: 4
scope:

The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. It cures progressively inward from the surface at room temperature absorbing water vapor in the air as the curing activator. An acetic acid odor is liberated as vulcanization occurs. After vulcanization is complete, the tough rubbery solid is odorless.

Document History

FORD ESE-M4G195-A
January 1, 2014
SEALANT, SILICONE RUBBER - HEAT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
October 31, 1988
SEALER, SILICONE RUBBER - HEAT RESISTANT
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...

References

Advertisement