FORD SQ-M4G9523-A
FLANGE SEALANT, ANAEROBIC, FOR SCREEN PRINTING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 5 |
scope:
The material defined by this specification is based on a dimethacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or elevated temperatures accelerate the cure speed. The product is designed for low tensile strength to make disassembly of parts easy.
Document History
FORD SQ-M4G9523-A
January 1, 2014
FLANGE SEALANT, ANAEROBIC, FOR SCREEN PRINTING ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is based on a dimethacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or elevated...
December 7, 1994
SEALANT, FLANGE - ANAEROBIC, FOR SCREEN PRINTING
1. SCOPE The material defined by this specification is based on a dimethacrylate ester resin which hardens to a polymeric solid in the absence of air or oxygen. Contact with active metal parts or...