GMNA - 9986289
Waterborne, Low Bake, Sprayable Damper, High Performance
| Organization: | GMNA |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification details the requirements of a waterborne, low bake, sprayable sound damper material with high acoustic performance. The material is applied in the paint shop after E-Coat bake, before primer surfacer. This material is intended to improve the acoustic sound performance of GM vehicles by damping metal vibration. This material is not intended for use in areas of the vehicle where appearance performance is required but must have compatibility with production primer surfacer and topcoat systems to the extent that it will not inhibit the cure of paint overspray.
Material Description. The material must be a smooth and homogeneous mixture that is free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated production displacement pumping and robotic application equipment, including multi-streaming applicators (MSA) and airless applicators. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect the personnel handling it.
The material must adhere to all approved production E-Coat substrates. It must have good durability and not accelerate the rusting of steel over which it is applied.
Symbols. Not applicable.
Applicability. On vehicle interior surfaces to stop metal vibration. Applied in Paint Shop over e-coated metal.
Document History