GMNA - 9986286

Sealer - High Bake Abrasion Resistant Coating

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
scope:

This specification details the requirements of a high bake paintable Polyvinyl Chloride (PVC) abrasion resistant coating/sealer. The material is applied in the paint shop after Electrocoat (E-Coat) and baked. It must be capable of being either robotically or manually applied, and is used to coat the rocker panels, underside of floorpan and underbody seams of vehicles, to provide a high level of chip and abrasion resistance. In addition, the material may be used as a sealer to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The material must be compatible with primer surfacer and topcoat systems.

Material Description. The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated standard production displacement pumping and robotic application equipment as follows: single point streaming, flat streaming, airless spray, manual tip and flow brushing. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect personnel handling it.

The material must adhere to all approved production E-Coat substrates. It must have good durability and not accelerate the resting of steel over which it is applied.

Symbols. Not applicable.

Applicability. Vehicle rocker, underbody or seam sealing in paint shop.

Document History

October 1, 2020
Sealer - High Bake Abrasion Resistant Coating
This specification details the requirements of a high bake paintable Polyvinyl Chloride (PVC) abrasion resistant coating/sealer. The material is applied in the paint shop after Electrocoat (E-Coat)...
9986286
October 1, 2014
Sealer - High Bake Abrasion Resistant Coating
This specification details the requirements of a high bake paintable Polyvinyl Chloride (PVC) abrasion resistant coating/sealer. The material is applied in the paint shop after Electrocoat (E-Coat)...
March 1, 2009
Sealer - High Bake Abrasion Resistant Coating
This specification details the requirements of a high bake paintable Poly Vinyl Chloride (PVC) abrasion resistant coating/sealer. The material is applied in the paint shop after E-Coat and baked. It...

References

Advertisement