SNZ AS/NZS 2891.9.1
Methods of sampling and testing asphalt Part 9.1: Determination of bulk density of compacted asphalt-Waxing procedure
| Organization: | SNZ |
| Publication Date: | 31 October 2014 |
| Status: | active |
| Page Count: | 16 |
scope:
This Standard sets out the method for determining the bulk density of compacted dense graded asphalt using a waxing procedure.
NOTE: Determining the density of relatively thin samples (e.g. where the asphalt thickness is less than 2.5 times the asphalt nominal size) may result in more variable or unreliable results due to the small size and the increased influence of surface voids. In particular, this is applicable to larger sized mixes with large surface voids such as nominal size 14 mm asphalt or greater and or stone mastic asphalt.
Document History