DIN EN 438-6
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 6 : Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater; German version prEN 438-6:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Laminated sheets): | 83.140.20 |
Document History
June 1, 2016
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 6 : Classification and specifications for Exterior-grade compact laminates of thickness 2 mm and greater; German version EN 438-6:2016
Diese Europäische Norm gilt für Kompakt-Schichtpressstoffe für die Anwendung im Freien mit einer Dicke von 2 mm und größer, die mit einem Hochdruckverfahren hergestellt wurden. Die Norm legt die...
DIN EN 438-6
November 1, 2014
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (Usually called laminates) - Part 6 : Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater; German version prEN 438-6:2014
A description is not available for this item.
April 1, 2005
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually called laminates) - Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater; German version EN 438-6:2005
A description is not available for this item.
June 1, 2002
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins (usually caused laminates) - Part 6: Classification and specifications for exterior-grade compact laminates of thickness 2 mm and greater; German version prEN 438-6:2002
A description is not available for this item.