DIN 89262

Double-pole socket-outlets with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56

inactive
Organization: DIN
Publication Date: 1 November 2014
Status: inactive
Page Count: 12
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60

Document History

March 1, 2016
Double-pole socket-outlets with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
Diese Norm gilt für Steckdosen, die vorzugsweise im Schiffbau verwendet werden. Sie bestehen aus einem Aufbaugehäuse mit Deckel, das mit einem Kontakteinsatz nach DIN 89320 ausgerüstet ist, einer...
DIN 89262
November 1, 2014
Double-pole socket-outlets with protective contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP56
A description is not available for this item.
June 1, 1996
Double-pole sockets with earthing contact - DC 10 A, AC 16 A, AC/DC 250 V, degree of protection IP 56
A description is not available for this item.
Advertisement