GMW16272
Polypropylene Homopolymer - Long Glass Fiber Reinforced, Heat Stabilized, Weatherable, Chemically Coupled
| Organization: | GMW |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This standard covers the properties of glass filled, heat resistant, weatherable, injection molding grade polypropylene.
Material Description. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviations according to ISO 11469 are shown in Tables 1 and 2.
Applicability. Typical applications include the following: sunroof wind deflectors.
Remarks. The classification into groups is according to the different ranges of glass fiber content.
Document History