GMW17179
Polyolefin Alloy - 1600 MPa Flexural Modulus, Weather Resistant, 12% Glass Filled, Low CLTE
| Organization: | GMW |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This standard covers the
properties of a nominal 1600 MPa flexural modulus polyolefin alloy,
weather resistant, low Coefficient of Linear Thermal Expansion
(CLTE), pellet form, injection molding compound. For the purpose of
this specification, polyolefin alloy is defined as an alloy of
polypropylene plastic and EP (ethylene/propylene)
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-GF12<.
Applicability. Typical applications include the following: molded-in-color truck bed rails.
Document History