DIN EN ISO 16808

Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO 16808:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2014
Status: active
Page Count: 31
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This International Standard specifies a method for determination of the biaxial stress-strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant friction influence. In comparison with tensile test results, higher strain values can be achieved.

NOTE In this document, the term "biaxial stress-strain curve" is used for simplification. In principle, in the test "biaxial true stress-true strain curve" is determined.

Document History

August 1, 2022
Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO 16808:2022)
A description is not available for this item.
February 1, 2022
Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO/FDIS 16808:2021); German and English version prEN ISO 16808:2021
A description is not available for this item.
DIN EN ISO 16808
November 1, 2014
Metallic materials - Sheet and strip - Determination of biaxial stress-strain curve by means of bulge test with optical measuring systems (ISO 16808:2014)
This International Standard specifies a method for determination of the biaxial stress-strain curve of metallic sheets having a thickness below 3 mm in pure stretch forming without significant...
Advertisement