DIN EN ISO 844
Rigid cellular plastics - Determination of compression properties (ISO 844:2014)
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This International Standard specifies a method of determining:
a) the compressive strength and corresponding relative deformation,
or
b) the compressive stress at 10 % relative deformation,
and
c) when desired, the compressive modulus of rigid cellular plastics.
There are two procedures:
- Procedure A employs crosshead motion for determination of compressive properties. Procedure A is intended to be used when compressive stress at 10 % relative deformation has to be determined.
- Procedure B employs strain measuring devices mounted on the specimen contact extensometerj or similar device which measures directly sample deformation. Procedure B is intended to be used when compressive modulus has to be determined.
NOTE Compressive strength (at maximum load) can be determined either with Procedure A and B.
Document History