DIN EN 1021-2

Furniture - Assessment of the ignitability of upholstered furniture - Part 2: Ignition source match flame equivalent

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 25
ICS Code (Furniture): 97.140
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
scope:

This European Standard specifies a test method to assess the ignitability of material combinations, such as covers and fillings used in upholstered seating, when subjected to a small flame as an ignition source.

The test measures only the ignitability of a combination of materials used in upholstered seating and not the ignitability of a particular finished item of furniture incorporating these materials.

Document History

DIN EN 1021-2
October 1, 2014
Furniture - Assessment of the ignitability of upholstered furniture - Part 2: Ignition source match flame equivalent
This European Standard specifies a test method to assess the ignitability of material combinations, such as covers and fillings used in upholstered seating, when subjected to a small flame as an...
April 1, 2006
Furniture - Assessment of the ignitability of upholstered furniture - Part 2: Ignition source match flame equivalent
A description is not available for this item.
January 1, 1994
Assessment of the ignitability of upholstered furniture; ignition source: match flame equivalent (ISO 8191-2:1988, modified)
A description is not available for this item.
Advertisement