DIN EN ISO 17405

Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion (ISO 17405:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: active
Page Count: 16
ICS Code (Non-destructive testing): 19.100
scope:

This international Standard specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes.

The test is intended to cover detection of two-dimensional or three-dimensional discontinuities in the cladding and in the region of the interface.

This International Standard does not give acceptance criteria nor define the extent of testing.

Document History

August 1, 2021
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion (ISO/DIS 17405:2021); German and English version prEN ISO 17405:2021
A description is not available for this item.
DIN EN ISO 17405
October 1, 2014
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion (ISO 17405:2014)
This international Standard specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The...

References

Advertisement